Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology ADM00770
ADM00770
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
MIC2128YML EVALUATION BOARD
Manufacturer:
Microchip Technology
Datasheet:
ADM00770 Datasheet
History Price: $100.63
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM00770 vs ADM00821
Part No
ADM00770
ADM00821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Microchip Technology
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V, 2.5V, 3.3V or 5V
Current - Output
5A
2A
Voltage - Input
7V ~ 75V
4V ~ 30V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MIC2128
MIC4684
Power - Output
-
-