☰
ADM00810
ADM00810
Active
Description:  EVAL KIT
Manufacturer:  Microchip Technology
Datasheet:   ADM00810 Datasheet
History Price: $129.01
In Stock: 46020
ADM00810 vs ADM00821
Part No
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.7V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V
1.8V, 2.5V, 3.3V or 5V
Current - Output
5A
2A
Voltage - Input
4.5V ~ 19V
4V ~ 30V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MIC24046
MIC4684
Power - Output
-
-