Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Microchip Technology ADM00947
ADM00947
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SR087DB1 IND.LESS SWITCHING
Manufacturer:
Microchip Technology
Datasheet:
ADM00947 Datasheet
History Price: $83.84
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM00947 vs ADM00821
Part No
ADM00947
ADM00821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Microchip Technology
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12.6V
1.8V, 2.5V, 3.3V or 5V
Current - Output
100mA, 60mA
2A
Voltage - Input
90 ~ 270 VAC
4V ~ 30V
Regulator Topology
-
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SR087
MIC4684
Power - Output
-
-