☰
ADM01014
ADM01014
Active
Description:  MCP1663 3.3V 300MA SEPIC DDPAK M
Manufacturer:  Microchip Technology
Datasheet:   ADM01014 Datasheet
History Price: $32.2325
In Stock: 960
ADM01014 vs ADM00821
Part No
Series
-
SuperSwitcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 2.5V, 3.3V or 5V
Current - Output
300mA
2A
Voltage - Input
1.85 ~ 5.5V
4V ~ 30V
Regulator Topology
Boost, SEPIC
Buck
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MCP1663
MIC4684
Power - Output
-
-