Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices ADM1041-EVAL
ADM1041-EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION ADM1041
Manufacturer:
Analog Devices
Datasheet:
ADM1041-EVAL Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADM1041-EVAL vs ADM00821
Part No
ADM1041-EVAL
ADM00821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Microchip Technology
Series
-
SuperSwitcher?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Secondary Side
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.8V, 2.5V, 3.3V or 5V
Current - Output
2A
2A
Voltage - Input
85 ~ 132 VAC
4V ~ 30V
Regulator Topology
-
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s), Cable(s)
Board(s)
Utilized IC / Part
ADM1041
MIC4684
Power - Output
24 W
-