Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices ADP1650CB-EVALZ
ADP1650CB-EVALZ
Obsolete
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR ADP1650
Manufacturer:
Analog Devices
Datasheet:
ADP1650CB-EVALZ Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADP1650CB-EVALZ vs ADP8861DBCB-EVALZ
Part No
ADP1650CB-EVALZ
ADP8861DBCB-EVALZ
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
1.5A
30mA
Outputs and Type
-
7, Non-Isolated
Voltage - Output
-
4.9V
Features
-
-
Voltage - Input
2.7V ~ 5V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1650
ADP8861