Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices ADP1655-EVALZ
ADP1655-EVALZ
Obsolete
LED Driver Evaluation Boards
Description:
BOARD EVAL ADP1655
Manufacturer:
Analog Devices
Datasheet:
ADP1655-EVALZ Datasheet
History Price: Obsolete
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADP1655-EVALZ vs ADP8140CP-EVALZ
Part No
ADP1655-EVALZ
ADP8140CP-EVALZ
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Current - Output / Channel
500mA
500mA
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
4.9V
3V
Features
Camera Flash and Torch Modes, Programmable Output Current
Dimmable
Voltage - Input
2.7V ~ 5.5V
3V ~ 30V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1655
ADP8140