Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices ADP1660CB-EVALZ
ADP1660CB-EVALZ
Active
LED Driver Evaluation Boards
Description:
BOARD EVAL FOR ADP1660CB
Manufacturer:
Analog Devices
Datasheet:
ADP1660CB-EVALZ Datasheet
History Price: $58.25
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADP1660CB-EVALZ vs ADP8866CP-EVALZ
Part No
ADP1660CB-EVALZ
ADP8866CP-EVALZ
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
750mA
25mA
Outputs and Type
2, Non-Isolated
9, Non-Isolated
Voltage - Output
-
4.9V
Features
-
Dimmable
Voltage - Input
2.7V ~ 5V
2.5V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADP1660
ADP8866