Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Diodes Inc AP3301EV1
AP3301EV1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR AP3301
Manufacturer:
Diodes Inc
Datasheet:
AP3301EV1 Datasheet
History Price: $59.34
In Stock: 15680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AP3301EV1 vs AP3917DEV2
Part No
AP3301EV1
AP3917DEV2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Box
Box
Status
Active
Discontinued at Digi-Key
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
12V
5V, 18V
Current - Output
3.5A
250mA, 50mA
Voltage - Input
90 ~ 265 VAC
85 ~ 264 VAC
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AP3301
AP3917D
Power - Output
42 W
4.75 W