Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Diodes Inc AP3917CEV4
AP3917CEV4
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR AP3917C
Manufacturer:
Diodes Inc
Datasheet:
AP3917CEV4 Datasheet
History Price: $39.77
In Stock: 47920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AP3917CEV4 vs AP3917DEV2
Part No
AP3917CEV4
AP3917DEV2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Box
Box
Status
Active
Discontinued at Digi-Key
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
5V, 18V
Current - Output
170mA
250mA, 50mA
Voltage - Input
85 ~ 264 VAC
85 ~ 264 VAC
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AP3917C
AP3917D
Power - Output
2.1 W
4.75 W