AS1310-TD-18_EK_ST
AS1310-TD-18_EK_ST
Obsolete
Description:  BOARD EVAL FOR AS1310-18
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 12800
AS1310-TD-18_EK_ST vs AS1339 EB
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V
0.8 ~ 3.75V, 2.85V, 2.85V
Current - Output
60mA
650mA
Voltage - Input
0.7V ~ 3.6V
2.7V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1310
AS1339
Power - Output
-
-