AS1321 DB
AS1321 DB
Obsolete
Description:  BOARD DEMO AS1321
Manufacturer:  ams OSRAM
Datasheet:   AS1321 DB Datasheet
History Price: Obsolete
In Stock: 27600
AS1321 DB vs AS1336A/B EB
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V
Current - Output
130mA
75mA, 75mA
Voltage - Input
1.5V ~ 5V
0.8V ~ 3.6V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1321
AS1336
Power - Output
-
-