Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ams OSRAM AS1323-TT-33_EK_ST
AS1323-TT-33_EK_ST
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL AS1323-33
Manufacturer:
ams OSRAM
Datasheet:
AS1323-TT-33_EK_ST Datasheet
History Price: Obsolete
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1323-TT-33_EK_ST vs AS1321 DB
Part No
AS1323-TT-33_EK_ST
AS1321 DB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
100mA
130mA
Voltage - Input
0.7V ~ 2V
1.5V ~ 5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1323-33
AS1321
Power - Output
-
-