Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ams OSRAM AS1332 EB
AS1332 EB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR AS1332
Manufacturer:
ams OSRAM
Datasheet:
AS1332 EB Datasheet
History Price: $45.45
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1332 EB vs AS1325-50 EB
Part No
AS1332 EB
AS1325-50 EB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.3V ~ 3.16V
5V
Current - Output
650mA
185mA
Voltage - Input
2.7V ~ 5.5V
1.5V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
1.8MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1332
AS1325-50
Power - Output
-
-