AS1332 EB
AS1332 EB
Obsolete
Description:  BOARD EVAL FOR AS1332
Manufacturer:  ams OSRAM
Datasheet:   AS1332 EB Datasheet
History Price: $45.45
In Stock: 40800
AS1332 EB vs AS1339 EB
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.3V ~ 3.16V
0.8 ~ 3.75V, 2.85V, 2.85V
Current - Output
650mA
650mA
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1332
AS1339
Power - Output
-
-