Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ams OSRAM AS1333 EB
AS1333 EB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR AS1333
Manufacturer:
ams OSRAM
Datasheet:
AS1333 EB Datasheet
History Price: $45.45
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1333 EB vs AS1339 EB
Part No
AS1333 EB
AS1339 EB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.09V
0.8 ~ 3.75V, 2.85V, 2.85V
Current - Output
650mA
650mA
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1333
AS1339
Power - Output
-
-