AS1339 EB
AS1339 EB
Obsolete
Description:  BOARD EVAL AS1339
Manufacturer:  ams OSRAM
Datasheet:   AS1339 EB Datasheet
History Price: Obsolete
In Stock: 6400
AS1339 EB vs AS1326A-TD_EK_ST
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8 ~ 3.75V, 2.85V, 2.85V
3.3V
Current - Output
650mA
800mA
Voltage - Input
2.7V ~ 5.5V
0.7V ~ 5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AS1339
AS1326
Power - Output
-
-