Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ MaxLinear CLC2011IMP8EVB
CLC2011IMP8EVB
Obsolete
Op Amp Evaluation Boards
Description:
EVAL BOARD RAIL-TO-RAIL I/O AMP
Manufacturer:
MaxLinear
Datasheet:
CLC2011IMP8EVB Datasheet
History Price: Obsolete
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLC2011IMP8EVB vs CLC4007ITP14EVB
Part No
CLC2011IMP8EVB
CLC4007ITP14EVB
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
2 - Dual
4 - Quad
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
9V/?s
225V/?s
Voltage - Supply, Single/Dual
3 MHz
85 MHz
Board Type
35 mA
100 mA
Supplied Contents
160 ?A
2.6 mA
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
2.7V ~ 12.6V, ?.35V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC2011
CLC4007