☰
CLC4007ITP14EVB
CLC4007ITP14EVB
Obsolete
Description:  EVAL BOARD RRO AMP QUAD, LOW COS
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 46960
CLC4007ITP14EVB vs CLC4011ITP14EVB
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Channels per IC
4 - Quad
4 - Quad
Amplifier Type
Voltage Feedback
Voltage Feedback
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
225V/?s
9V/?s
Voltage - Supply, Single/Dual
85 MHz
3 MHz
Board Type
100 mA
35 mA
Supplied Contents
2.6 mA
160 ?A
Utilized IC / Part
2.7V ~ 12.6V, ?.35V ~ 6.3V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC4007
CLC4011