Channels per IC
4 - Quad
2 - Dual
Amplifier Type
Voltage Feedback
Programmable Gain
Output Type
Rail-to-Rail
Differential
Voltage - Supply, Single/Dual
3 MHz
600 MHz
Supplied Contents
160 ?A
75 mA
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC4011
CLC5506