Channels per IC
4 - Quad
1 - Single
Amplifier Type
Voltage Feedback
Programmable Gain
Output Type
Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
3 MHz
33 MHz
Supplied Contents
160 ?A
9 mA
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
4.75V ~ 5.25V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC4011
CLC5509