Channels per IC
1 - Single
2 - Dual
Amplifier Type
Programmable Gain
Voltage Feedback
Output Type
Single-Ended
Rail-to-Rail
Voltage - Supply, Single/Dual
33 MHz
3 MHz
Supplied Contents
9 mA
160 ?A
Utilized IC / Part
4.75V ~ 5.25V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
CLC5509
CLC2011