Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ SparkFun Electronics COM-18357
COM-18357
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
AP63203 3.3V BABYBUCK REGULATOR
Manufacturer:
SparkFun Electronics
Datasheet:
COM-18357 Datasheet
History Price: $4.5
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
COM-18357 vs COM-21337
Part No
COM-18357
COM-21337
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
SparkFun Electronics
SparkFun Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V
3.3V
Voltage - Input
2A
2A
Regulator Topology
3.8V ~ 32V
2.7V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
1.1MHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
AP63203
AP3429A