☰
DC088A
DC088A
Active
Description:  EVAL BOARD BOOST REG LT1304-5
Manufacturer:  Analog Devices
Datasheet:   DC088A Datasheet
History Price: $124.28
In Stock: 23920
DC088A vs DC094A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
5.05V
1.8V, 2.5V, 2.9V, 3.3V or 5V
Voltage - Input
500mA
3A
Regulator Topology
1.65V ~ 5.5V
4.5V ~ 28V
Frequency - Switching
Boost
Buck
Board Type
-
170kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
LT1304-5
LTC1435