☰
DC092A-A
DC092A-A
Active
Description:  LTC1550LCS8 - -4.1V OUTPUT GAAS
Manufacturer:  Analog Devices
Datasheet:   DC092A-A Datasheet
History Price: $124.28
In Stock: 17040
DC092A-A vs DC094A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-4.1V
1.8V, 2.5V, 2.9V, 3.3V or 5V
Voltage - Input
-
3A
Regulator Topology
4.5V ~ 6.5V
4.5V ~ 28V
Frequency - Switching
Inverting
Buck
Board Type
900kHz
170kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
LTC1550-4.1
LTC1435