☰
DC093A
DC093A
Active
Description:  BOARD EVAL FOR LT1371CR
Manufacturer:  Analog Devices
Datasheet:   DC093A Datasheet
History Price: $93.21
In Stock: 3280
DC093A vs DC092A-A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
12V
-4.1V
Voltage - Input
800mA
-
Regulator Topology
2.7V ~ 11V
4.5V ~ 6.5V
Frequency - Switching
Boost
Inverting
Board Type
500kHz
900kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
LT1371
LTC1550-4.1