☰
DC094A
DC094A
Active
Description:  BOARD EVAL FOR LTC1435
Manufacturer:  Analog Devices
Datasheet:   DC094A Datasheet
History Price: $124.28
In Stock: 46400
DC094A vs DC024A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V, 2.5V, 2.9V, 3.3V or 5V
5V
Voltage - Input
3A
2A
Regulator Topology
4.5V ~ 28V
-
Frequency - Switching
Buck
Buck
Board Type
170kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
LTC1435
LTC1149-5