☰
DC097A-A
DC097A-A
Active
Description:  EVAL BOARD BOOST REG LT1307
Manufacturer:  Analog Devices
Datasheet:   DC097A-A Datasheet
History Price: Active
In Stock: 25560
DC097A-A vs DC094A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
3V
1.8V, 2.5V, 2.9V, 3.3V or 5V
Voltage - Input
-
3A
Regulator Topology
-
4.5V ~ 28V
Frequency - Switching
Boost
Buck
Board Type
600kHz
170kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
LT1307
LTC1435