☰
DC1008A
DC1008A
Active
Description:  DEMO BOARD FOR LTC3543EDC8
Manufacturer:  Analog Devices
Datasheet:   DC1008A Datasheet
History Price: Active
In Stock: 25760
DC1008A vs DC1922A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
-
Voltage - Output
-
5V
Current - Output
1.8V
200mA
Voltage - Input
600mA
2.42V ~ 15V
Regulator Topology
2.5V ~ 5.5V
Buck-Boost
Frequency - Switching
Buck
-
Board Type
2.25MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3129
Power - Output
LTC3543
-