Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1014A
DC1014A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3822EMSE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC1014A Datasheet
History Price: $89.16
In Stock: 2360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1014A vs DC1053A-E
Part No
DC1014A
DC1053A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V, 3.3V or 5V
Current - Output
1.8V
100mA
Voltage - Input
10A
0.8V ~ 5.5V
Regulator Topology
2.75V ~ 4.5V
Boost
Frequency - Switching
Buck
1MHz
Board Type
300kHz, 550kHz, 750kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3526L
Power - Output
LTC3822
-