☰
DC1015A
DC1015A
Active
Description:  BOARD EVAL FOR LTC3602EUF
Manufacturer:  Analog Devices
Datasheet:   DC1015A Datasheet
History Price: $118.88
In Stock: 12000
DC1015A vs DC1949A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
1.2V, 1.8V, 3.3V, 5V
Current - Output
2.5V, 3.3V or 5V
2.5A, 1.8A, 1.8A, 1.5A
Voltage - Input
2.5A
5.5V ~ 42V
Regulator Topology
4.5V ~ 10V
Buck
Frequency - Switching
Buck
2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8602
Power - Output
LTC3602
-