☰
DC1015A
DC1015A
Active
Description:  BOARD EVAL FOR LTC3602EUF
Manufacturer:  Analog Devices
Datasheet:   DC1015A Datasheet
History Price: $118.88
In Stock: 12000
DC1015A vs DC1958A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
2.5V, 3.3V or 5V
3A, 3A
Voltage - Input
2.5A
3.6V ~ 20V
Regulator Topology
4.5V ~ 10V
Buck
Frequency - Switching
Buck
-
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3633A-2
Power - Output
LTC3602
-