☰
DC1023A
DC1023A
Active
Description:  BOARD DEMO FOR LT3505EDD
Manufacturer:  Analog Devices
Datasheet:   DC1023A Datasheet
History Price: $101
In Stock: 37280
DC1023A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
5V
6.7A
Voltage - Input
1A
9V ~ 36V
Regulator Topology
6V ~ 36V
Forward Converter
Frequency - Switching
Buck
250kHz
Board Type
2.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3725, LTC3726
Power - Output
LT3505
-