☰
DC1024A-B
DC1024A-B
Active
Description:  BOARD DEMO FOR LT3494AEDDB
Manufacturer:  Analog Devices
Datasheet:   DC1024A-B Datasheet
History Price: $89.16
In Stock: 10560
DC1024A-B vs DC1300A-C
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
15V
6.7A
Voltage - Input
44mA
9V ~ 36V
Regulator Topology
3V ~ 4.2V
Forward Converter
Frequency - Switching
Boost
250kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3725, LTC3726
Power - Output
LT3494A
-