☰
DC1028A
DC1028A
Active
Description:  EVAL BOARD BUCK REG LT3513
Manufacturer:  Analog Devices
Datasheet:   DC1028A Datasheet
History Price: $178.32
In Stock: 33840
DC1028A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
3.3V, 5V, 8V, 22V, -10V
6.7A
Voltage - Input
500mA, 500mA, 80mA, 20mA, 20mA
9V ~ 36V
Regulator Topology
8V ~ 30V
Forward Converter
Frequency - Switching
Buck
250kHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3725, LTC3726
Power - Output
LT3513
-