☰
DC1028A
DC1028A
Active
Description:  EVAL BOARD BUCK REG LT3513
Manufacturer:  Analog Devices
Datasheet:   DC1028A Datasheet
History Price: $178.32
In Stock: 20720
DC1028A vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
5, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 8.5V, 10V
Current - Output
3.3V, 5V, 8V, 22V, -10V
5.5A, 5A, 3A
Voltage - Input
500mA, 500mA, 80mA, 20mA, 20mA
2.5V ~ 60V
Regulator Topology
8V ~ 30V
Boost, Buck
Frequency - Switching
Buck
350kHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3899
Power - Output
LT3513
-