Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1028A
DC1028A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LT3513
Manufacturer:
Analog Devices
Datasheet:
DC1028A Datasheet
History Price: $178.32
In Stock: 20720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1028A vs DC1963A
Part No
DC1028A
DC1963A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC Converter
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
3.3V, 5V, 8V, 22V, -10V
6A
Voltage - Input
500mA, 500mA, 80mA, 20mA, 20mA
36V ~ 72V
Regulator Topology
8V ~ 30V
Forward Converter
Frequency - Switching
Buck
250kHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8310
Power - Output
LT3513
-