☰
DC1028A
DC1028A
Active
Description:  EVAL BOARD BUCK REG LT3513
Manufacturer:  Analog Devices
Datasheet:   DC1028A Datasheet
History Price: $178.32
In Stock: 14160
DC1028A vs DC1987A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC Converter
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
3.3V, 5V, 8V, 22V, -10V
350mA
Voltage - Input
500mA, 500mA, 80mA, 20mA, 20mA
4.5V ~ 29V
Regulator Topology
8V ~ 30V
Flyback
Frequency - Switching
Buck
-
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTM8057
Power - Output
LT3513
-