☰
DC1028A
DC1028A
Active
Description:  EVAL BOARD BUCK REG LT3513
Manufacturer:  Analog Devices
Datasheet:   DC1028A Datasheet
History Price: $178.32
In Stock: 20720
DC1028A vs DC1998A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
5, Non-Isolated
2, Non-Isolated
Voltage - Output
-
5V, 12V
Current - Output
3.3V, 5V, 8V, 22V, -10V
5A, 8A
Voltage - Input
500mA, 500mA, 80mA, 20mA, 20mA
6V ~ 60V
Regulator Topology
8V ~ 30V
Buck
Frequency - Switching
Buck
200kHz
Board Type
2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3892
Power - Output
LT3513
-