☰
DC1031A-C
DC1031A-C
Active
Description:  BOARD EVAL FOR LTC3725/6
Manufacturer:  Analog Devices
Datasheet:   DC1031A-C Datasheet
History Price: $367.81
In Stock: 15740
DC1031A-C vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
5V
20A
Voltage - Input
20A
9V ~ 36V
Regulator Topology
36V ~ 72V
Forward Converter
Frequency - Switching
Forward Converter
200kHz
Board Type
300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3725, LTC3726
Power - Output
LTC3725, LTC3726
-