☰
DC1032A
DC1032A
Active
Description:  BOARD EVAL FOR LTC3725/6
Manufacturer:  Analog Devices
Datasheet:   DC1032A Datasheet
History Price: $367.81
In Stock: 49600
DC1032A vs DC1940A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
12V
15A
Voltage - Input
12A
16V ~ 60V
Regulator Topology
36V ~ 72V
Buck
Frequency - Switching
Forward Converter
125kHz
Board Type
300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LTC3891
Power - Output
LTC3725, LTC3726
-