☰
DC1037A
DC1037A
Active
Description:  BOARD EVAL FOR LT3470EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1037A Datasheet
History Price: $89.16
In Stock: 33460
DC1037A vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
5V, 8.5V, 10V
Current - Output
200mA
5.5A, 5A, 3A
Voltage - Input
5.5V ~ 40V
2.5V ~ 60V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
-
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3470
LTC3899
Power - Output
-
-