☰
DC1037A
DC1037A
Active
Description:  BOARD EVAL FOR LT3470EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1037A Datasheet
History Price: $89.16
In Stock: 36320
DC1037A vs DC1963A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
200mA
6A
Voltage - Input
5.5V ~ 40V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3470
LT8310
Power - Output
-
-