☰
DC1037A
DC1037A
Active
Description:  BOARD EVAL FOR LT3470EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1037A Datasheet
History Price: $89.16
In Stock: 36320
DC1037A vs DC1997A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
1.2V, 1.5V
Current - Output
200mA
20A, 20A
Voltage - Input
5.5V ~ 40V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3470
LTC3838-1
Power - Output
-
-