☰
DC1040A-B
DC1040A-B
Active
Description:  BOARD DEMO FOR LTC3544BEUD
Manufacturer:  Analog Devices
Datasheet:   DC1040A-B Datasheet
History Price: $148.6
In Stock: 1920
DC1040A-B vs DC1300A-C
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V, 1.2V, 1.5V, 1.8V
15V
Current - Output
300mA, 200mA, 200mA, 100mA
6.7A
Voltage - Input
2.25V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2.25MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3544
LTC3725, LTC3726
Power - Output
-
-