☰
DC1053A-E
DC1053A-E
Active
Description:  EVAL BOARD BOOST REG LTC3526L
Manufacturer:  Analog Devices
Datasheet:   DC1053A-E Datasheet
History Price: $89.16
In Stock: 20080
DC1053A-E vs DC1306A
Part No
Series
-
Bat-Track?, PowerPath?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
-
Current - Output
100mA
-
Voltage - Input
0.8V ~ 5.5V
4.35V ~ 5.5V
Regulator Topology
Boost
Boost, Buck
Frequency - Switching
1MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3526L
LTC3586
Power - Output
-
-