Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1053A-E
DC1053A-E
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BOOST REG LTC3526L
Manufacturer:
Analog Devices
Datasheet:
DC1053A-E Datasheet
History Price: $89.16
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1053A-E vs DC1311A-B
Part No
DC1053A-E
DC1311A-B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.8V, 3.3V or 5V
3.3V
Current - Output
100mA
3A
Voltage - Input
0.8V ~ 5.5V
18V ~ 72V
Regulator Topology
Boost
Flyback
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3526L
LTC3805-5
Power - Output
-
-