☰
DC1053A-E
DC1053A-E
Active
Description:  EVAL BOARD BOOST REG LTC3526L
Manufacturer:  Analog Devices
Datasheet:   DC1053A-E Datasheet
History Price: $89.16
In Stock: 10640
DC1053A-E vs DC1989A-B
Series
-
?Module?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
1V
Current - Output
100mA
75A
Voltage - Input
0.8V ~ 5.5V
4.5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3526L
LTM4676
Power - Output
-
-