Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1060A
DC1060A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO LT3508EFE/LT3508EUF
Manufacturer:
Analog Devices
Datasheet:
DC1060A Datasheet
History Price: $148.6
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1060A vs DC1300A-C
Part No
DC1060A
DC1300A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V, 5V
15V
Current - Output
1A, 1.4A
6.7A
Voltage - Input
5V ~ 16V, 6V ~ 36V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
700kHz, 1.6MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3508EFE, LT3508EUF
LTC3725, LTC3726
Power - Output
-
-