☰
DC1070A
DC1070A
Obsolete
Description:  CONTACT FACTORY - DEMOBOARD FOR
Manufacturer:  Analog Devices
Datasheet:   DC1070A Datasheet
History Price: Obsolete
In Stock: 4320
DC1070A vs DC1108A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Instrumentation
General Purpose
Output Type
Rail-to-Rail
Differential
Slew Rate
0.2V/?s
3300V/?s
Voltage - Supply, Single/Dual
-
650 MHz
Board Type
-
105 mA
Supplied Contents
1.73 mA
8 mA
Utilized IC / Part
2.7V ~ 11V, ?.35V ~ 5.5V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6915
LT6411